Stock Drive Products & Sterling Instrument - SDP/SI 0.227" I.D., 0.5" O.D., 0.031" Thick flat Washer A 9M66-1603A

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9M66-1603A flat washer features an inner diameter of 0.227 inches and an outer diameter of 0.5 inches, with a thickness of 0.031 inches. It is available in two materials: Nylon (Natural, Zytel 101) and Polyvinyl Chloride (PVC, Gray). The nylon variant is priced per 1000 pieces, while the PVC variant is priced per 100 pieces. This washer is designed to insulate, seal, dampen vibration, and prevent galling, making it suitable for various applications in machinery and assembly processes.

Datasheet Summary
Powered by GS/AI

The A 9M66-1603A flat washer features an inner diameter of 0.227 inches and an outer diameter of 0.5 inches, with a thickness of 0.031 inches. It is available in two materials: Nylon (Natural, Zytel 101) and Polyvinyl Chloride (PVC, Gray). The nylon variant is priced per 1000 pieces, while the PVC variant is priced per 100 pieces. This washer is designed to insulate, seal, dampen vibration, and prevent galling, making it suitable for various applications in machinery and assembly processes.

Suppliers

Company
Product
Description
Supplier Links
0.227
Hicksville, NY, United States
0.227" I.D., 0.5" O.D., 0.031" Thick flat Washer
A 9M66-1603A
0.227" I.D., 0.5" O.D., 0.031" Thick flat Washer A 9M66-1603A
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9M66-1603A
Product Name 0.227" I.D., 0.5" O.D., 0.031" Thick flat Washer
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

0.089
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.089 inch (2.261 mm)
Outside Diameter 0.187 inch (4.750 mm)
View Details
Spring Steel Split Lock Washers for M3 Screw, 3.1mm (ID), 6.2mm (OD) - MD0127MQB030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.122 inch (3.100 mm)
View Details
Countersunk Finishing Washer, #6 Screw Size, 0.143in. Inside Diameter, 0.437in. Outside Diameter, 0.1in. Thick. Material - Nylon (Zytel 101). - A 9M69-1410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.143 inch (3.632 mm)
Outside Diameter 0.437 inch (11.100 mm)
Number Size No. 6
View Details
Countersunk Finishing Washer, 1/4 Screw Size, 0.251in. Inside Diameter, 0.683in. Outside Diameter, 0.183in. Thick. Material - Nylon (Zytel 101). - A 9M69-2218 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.251 inch (6.375 mm)
Outside Diameter 0.683 inch (17.348 mm)
Number Size 1/4"
View Details