Steel tracks with mounting holes for linear motion systems, available in size 3 with a length of 1847.9 mm and material code Y (AISI 420 stainless steel, hardened to HRC 48-50), feature seven drilled holes with spacing and dimensions as standardized for the series. The track has a width of 76.2 mm, height of 9.65 mm, hole diameter of 7.14 mm, and hole spacing of 50.8 mm between the center of the first and last hole. Mounting hole diameter is 3.18 mm. The part number A 7C15M37275 is not listed exactly, but the series includes 15M37275 with identical geometry for size 3 tracks. Material code Y is confirmed for hardened stainless steel; unhardened carbon steel (code C) is also offered in the series but not specified for this variant.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M37275 |
| Product Name | Steel Track with Mounting Holes, Size 3, 1847.9mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |