Steel linear tracks with mounting holes, 1540 mm long, made from AISI 420 stainless steel in an unhardened condition. The track has a width of 76.2 mm, a height of 7.95 mm, and features five equally spaced mounting holes with a diameter of 6.35 mm, arranged with a center-to-center spacing of 76.2 mm. The track has a projected base thickness of 2.39 mm and a total length tolerance of ±0.13 mm. Mounting holes are drilled to ISO conventions with a hole spacing tolerance of ±0.13 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M26063 |
| Product Name | Steel Track with Mounting Holes, Size 2, 1540mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |