Steel linear tracks with mounting holes, sized for 9.65 mm width and 76.2 mm pitch, are available in unhardened AISI 1045 carbon steel with a length of 933.5 mm and 13 mounting holes spaced to match standard drill patterns. The track dimensions include a hole diameter of 7.14 mm, edge distance of 1.57 mm, and flange thickness of 6.35 mm, with overall height and width of 76.2 mm and 9.65 mm respectively.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M33675 |
| Product Name | Steel Track with Mounting Holes, Size 3, 933.5mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |