The S64AMRMB07085 is a compensated precision metric Mini-Rail linear guide with an 85 mm rail length and 8 mm assembly height. It features FrelonGOLD™ self-lubricating material on a HRC70 ceramic-coated aluminum rail, providing corrosion resistance, vibration damping, and tolerance for shock loads. The part belongs to the 07 size series, with running clearance between 0.064 mm and 0.089 mm, and dimensions conforming to the 07 size code: A=7 mm, B=8 mm, B1=6.1 mm, C=17 mm, D=24 mm, E=M2, F=8 mm, G=12 mm, H=4.2 mm, H1=2.4 mm, H2=2.3 mm, K=6.2 mm, J=1.7 mm, M=3.5 mm, N=2.3 mm, S=5 mm, T=15 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB07085 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 85 mm Long Rail, 8 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |