Steel tracks with mounting holes for linear motion support, available in size 4 with a length of 1549.4 mm, are made from AISI 1045 carbon steel, unhardened. The track has a width of 101.6 mm, a height of 12.7 mm, and features mounting holes with a diameter of 8.74 mm spaced at 1549.4 mm intervals. The hole pattern includes four holes with center-to-center spacing of 27 mm along the length and 3.18 mm from the edge. Dimensions comply with ISO conventions for projections. The product series includes metric tracks with standardized hole configurations and material options.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M46100 |
| Product Name | Steel Track with Mounting Holes, Size 4, 1549.4mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |