V-groove track made from AISI 1045 carbon steel with an unhardened running surface, 12.50 inches long, featuring predrilled mounting holes spaced at 7 positions with a standard hole spacing and dimensions of 0.250 inches in diameter, 2.000 inches between centers, and mounting dimensions of 0.156 inches in height, 0.437 inches in width, 0.187 inches in depth, 0.031 inches in web thickness, 0.062 inches in flange thickness, and 0.125 inches in hole-to-edge distance. The track is oil-finished and designed for linear motion applications, with the ability to be butt-jointed for longer strokes.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKDCOM-T101250D |
| Product Name | 1045 Steel Track, With Mounting Holes, Unhardened, 12.5' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Unhardened; UnHardened |