Steel track with mounting holes, 1231.9 mm long, made from AISI 1045 carbon steel, unhardened, with a width of 50.8 mm, height of 7.87 mm, hole spacing of 50.8 mm, and hole diameter of 3.96 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M14850 |
| Product Name | Steel Track with Mounting Holes, Size 1, 1231.9mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |