The A 7C15M120 is an unhardened steel linear track, 2 meters long, made from AISI 1045 steel in as-formed condition. It has dimensions of H=11.1 mm, F=4.75 mm, G=0.79 mm, MDT=3.18 mm, and J=1.57 mm. Maximum length for unhardened tracks in this series is 6.7 meters on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M120 |
| Product Name | C1042 Steel Track, Unhardened, 2M Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |