Stock Drive Products & Sterling Instrument - SDP/SI Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height S64AMRMA15470

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMA15470 is a precision metric Mini-Rail linear guide with a 470 mm rail length and 16 mm assembly height, featuring FrelonGOLD® self-lubricating material on a ceramic-coated aluminum rail for corrosion resistance, shock load tolerance, and vibration damping. It uses a Type A precision design with 0.025-0.051 mm running clearance and is mounted on an HRC70 surface. The part includes a single carriage and is designed for metric applications.

Datasheet Summary
Powered by GS/AI

The S64AMRMA15470 is a precision metric Mini-Rail linear guide with a 470 mm rail length and 16 mm assembly height, featuring FrelonGOLD® self-lubricating material on a ceramic-coated aluminum rail for corrosion resistance, shock load tolerance, and vibration damping. It uses a Type A precision design with 0.025-0.051 mm running clearance and is mounted on an HRC70 surface. The part includes a single carriage and is designed for metric applications.

Suppliers

Company
Product
Description
Supplier Links
Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height - S64AMRMA15470 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height
S64AMRMA15470
Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height S64AMRMA15470
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMA15470
Product Name Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

C1042 Steel Track, Unhardened, 2M Long - A 7C15M220 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; C1042 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 1.5 inch (38.1 mm)
View Details
Steel Track with Mounting Holes, Size 4, 330.2mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M41300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details
16 Teeth, 11/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 12 inch (305 mm)
View Details