Stock Drive Products & Sterling Instrument - SDP/SI Undrilled Double-Edged Steel Track, Size 0, 0.61m Long. Material- AISI 1045 Carbon Steel (HRC 22…25), as Formed and Oiled. A 7C15M00610

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double-edged steel tracks, size 0, are linear guide components made of AISI 1045 carbon steel, with unhardened variants having a hardness of HRC 22-25 and as-formed, oiled surfaces. The part A 7C15M00610 is an undrilled track 0.61 m long, with dimensions of 13.11 mm height, 3.89 mm width, 1.52 mm flange thickness, 4.01 mm groove depth, and 0.84 mm groove width. Maximum available length for unhardened tracks is 6.7 meters. All dimensions are in millimeters except length.

Datasheet Summary
Powered by GS/AI

Double-edged steel tracks, size 0, are linear guide components made of AISI 1045 carbon steel, with unhardened variants having a hardness of HRC 22-25 and as-formed, oiled surfaces. The part A 7C15M00610 is an undrilled track 0.61 m long, with dimensions of 13.11 mm height, 3.89 mm width, 1.52 mm flange thickness, 4.01 mm groove depth, and 0.84 mm groove width. Maximum available length for unhardened tracks is 6.7 meters. All dimensions are in millimeters except length.

Suppliers

Company
Product
Description
Supplier Links
Undrilled Double-Edged Steel Track, Size 0, 0.61m Long. Material- AISI 1045 Carbon Steel (HRC 22…25), as Formed and Oiled. - A 7C15M00610 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Undrilled Double-Edged Steel Track, Size 0, 0.61m Long. Material- AISI 1045 Carbon Steel (HRC 22…25), as Formed and Oiled.
A 7C15M00610
Undrilled Double-Edged Steel Track, Size 0, 0.61m Long. Material- AISI 1045 Carbon Steel (HRC 22…25), as Formed and Oiled. A 7C15M00610
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7C15M00610
Product Name Undrilled Double-Edged Steel Track, Size 0, 0.61m Long. Material- AISI 1045 Carbon Steel (HRC 22…25), as Formed and Oiled.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Unlock Full Specs
to access all available technical data

Similar Products

420 Stainless Steel Track, With Mounting Holes, Unhardened, 72.75' Long - BKSCOM-T307275D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
10 Teeth, 18mm (Nominal Size), Internal Spline - A 1C26MH1845 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 1.18 inch (30 mm)
View Details
1045 Steel Track, With Mounting Holes, Unhardened, 24.5' Long - BKDCOM-T102450D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Compensated Precision Metric Mini-Rail® Linear Guides, 95 mm Long Rail, 10 mm Assembly Height - S64AMRMB09095 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 3.74 inch (95 mm)
View Details