A 7Z 7M1224 is a thrust bearing set consisting of hardened CR1075 steel washers, S.A.E 1018 steel balls hardened to HRC 60 minimum, and a molded nylon retainer rated to 120°C maximum. It has a 12 mm bore with a tolerance of 12.19 to 12.06 mm, an outside diameter of 24 mm with a tolerance of 23.98 to 23.80 mm, and a total bearing thickness of 18.3 mm. The assembly contains eight balls with a diameter of 3.18 mm and a dynamic load rating of 894 N at 15 rpm and 472 N at 100 rpm. Load capacity at 900 rpm is approximately half the 100 rpm rating.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | A 7Z 7M1224ST |
| Product Name | A 7Z 7M1224ST Comprised of 2 Washers and a Retainer with Balls |
| Bearing / Retainer Specialty Material | Stainless Steel |