A 7Z 7-112ST is a stainless steel thrust bearing set comprising a molded nylon retainer with 12 balls and two washers, designed for axial load applications. The bearing has a 1-1/8 inch bore, a 1-3/4 inch outer diameter, and a 1-7/16 inch washer thickness. The balls are made of 440C stainless steel hardened to Rc 58-65, and the washers are 410 stainless steel hardened to Rc 38-42. It has a static load rating of 352 lb at 100 rpm and a maximum retainer temperature of 250°F.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | A 7Z 7-112ST |
| Product Name | A 7Z 7-112ST - Comprised of a Retainer with balls (A 7M 7-112ST) and Two(2) Washers ( A 7Y 7-112 ) |
| Outside Diameter | 1.7500 inch (44.450 mm) |