Stock Drive Products & Sterling Instrument - SDP/SI 15 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket A 6Z 8M211504

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote Datasheet
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211504 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
15 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket
A 6Z 8M211504
15 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket A 6Z 8M211504
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6Z 8M211504
Product Name 15 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket
Pitch 4.24 mm
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 35
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 7
View Details
36 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket - A 6Z 8M183606 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 7.26 mm
Material Plastic; Plastic
Number of Teeth 36
View Details
6.35mm (#25) Pitch, 25 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M252508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 25
View Details