Stock Drive Products & Sterling Instrument - SDP/SI 12 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket A 6Z 8M211204

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8M211204 is a 12-tooth ladder chain sprocket with a 4 mm bore and 4.24 mm pitch, designed for use with metric ladder chains. It has a pitch diameter of 16.4 mm, an outside diameter of 19.8 mm, and a hub diameter of 9.4 mm. The sprocket is made of acetal and features a brass, knurled metal insert. A 3 mm or 4 mm bore sprocket includes an M2.5 set screw and spot drill. The part is specified for use with galvanized steel, high-tensile steel, or stainless steel ladder chains.

Datasheet Summary
Powered by GS/AI

A 6Z 8M211204 is a 12-tooth ladder chain sprocket with a 4 mm bore and 4.24 mm pitch, designed for use with metric ladder chains. It has a pitch diameter of 16.4 mm, an outside diameter of 19.8 mm, and a hub diameter of 9.4 mm. The sprocket is made of acetal and features a brass, knurled metal insert. A 3 mm or 4 mm bore sprocket includes an M2.5 set screw and spot drill. The part is specified for use with galvanized steel, high-tensile steel, or stainless steel ladder chains.

Suppliers

Company
Product
Description
Supplier Links
12 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211204 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket
A 6Z 8M211204
12 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket A 6Z 8M211204
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6Z 8M211204
Product Name 12 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket
Pitch 4.24 mm
Unlock Full Specs
to access all available technical data

Similar Products

13 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4813 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.8 mm
Material Metal
Number of Teeth 13
View Details
6.35mm (#25) Pitch, 10 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 10
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 9
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 28
View Details