Stock Drive Products & Sterling Instrument - SDP/SI 13 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket A 6B 8MHK4813

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6B 8MHK4813 is a 13-tooth ladder chain sprocket with a 6 mm bore and 4.8 mm pitch, designed for use with metric ladder chains. It features a hub with an M4 set screw, a pitch diameter of 20.1 mm, an outside diameter of 22.4 mm, and a root diameter of 19.1 mm. The sprocket is made of brass and is compatible with 4.8 mm pitch ladder chains. Its bore tolerance is +0.018/0 mm.

Datasheet Summary
Powered by GS/AI

A 6B 8MHK4813 is a 13-tooth ladder chain sprocket with a 6 mm bore and 4.8 mm pitch, designed for use with metric ladder chains. It features a hub with an M4 set screw, a pitch diameter of 20.1 mm, an outside diameter of 22.4 mm, and a root diameter of 19.1 mm. The sprocket is made of brass and is compatible with 4.8 mm pitch ladder chains. Its bore tolerance is +0.018/0 mm.

Suppliers

Company
Product
Description
Supplier Links
13 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4813 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
13 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket
A 6B 8MHK4813
13 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket A 6B 8MHK4813
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6B 8MHK4813
Product Name 13 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket
Pitch 4.8 mm
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 18
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 14
View Details
12.7mm (#40) Pitch, 21 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12721B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 21
View Details
3.12mm Pitch, 16 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 16
View Details