Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm (.1475") Pitch, 9 Grooves, 4mm Bore, Metal roller Chain Sprocket A 6X 7M1409

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6X 7M1409 is a stainless steel type 303 roller chain sprocket with a 3.75 mm pitch, 9 teeth, a 4 mm bore diameter, and a 1.6 mm face width. It features a clear passivated finish and a 2 mm wide groove on the hub for chain link plate clearance. The sprocket is designed for use with Ladder Chain A 6Y 8M375 and is mounted with a set screw (M2.5, 0.75 mm pitch).

Datasheet Summary
Powered by GS/AI

A 6X 7M1409 is a stainless steel type 303 roller chain sprocket with a 3.75 mm pitch, 9 teeth, a 4 mm bore diameter, and a 1.6 mm face width. It features a clear passivated finish and a 2 mm wide groove on the hub for chain link plate clearance. The sprocket is designed for use with Ladder Chain A 6Y 8M375 and is mounted with a set screw (M2.5, 0.75 mm pitch).

Suppliers

Company
Product
Description
Supplier Links
3.75mm (.1475
Hicksville, NY, United States
3.75mm (.1475") Pitch, 9 Grooves, 4mm Bore, Metal roller Chain Sprocket
A 6X 7M1409
3.75mm (.1475") Pitch, 9 Grooves, 4mm Bore, Metal roller Chain Sprocket A 6X 7M1409
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6X 7M1409
Product Name 3.75mm (.1475") Pitch, 9 Grooves, 4mm Bore, Metal roller Chain Sprocket
Pitch Miniature (3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.12mm Pitch, 16 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121604 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 16
View Details
30 teeth, 5 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M213005 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 30
View Details
3.12mm Pitch, 18 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 18
View Details
25 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M212506 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 25
View Details