Stock Drive Products & Sterling Instrument - SDP/SI 30 Teeth, 0.25" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6Z 8-213008

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8-213008 is a 30-tooth ladder chain sprocket with a 0.250 inch bore and 0.167 inch pitch, designed for use with inch-size 21 ladder chains. It has an outside diameter of 1.595 inches, a pitch diameter of 1.73 inches, and a hub with a face width of 0.065 inches. The sprocket is molded from black acetal with a brass, knurled metal insert. It is compatible with ladder chains made of galvanized steel, high-tensile steel, or stainless steel. The sprocket uses a set screw and spot drill for shaft mounting.

Datasheet Summary
Powered by GS/AI

A 6Z 8-213008 is a 30-tooth ladder chain sprocket with a 0.250 inch bore and 0.167 inch pitch, designed for use with inch-size 21 ladder chains. It has an outside diameter of 1.595 inches, a pitch diameter of 1.73 inches, and a hub with a face width of 0.065 inches. The sprocket is molded from black acetal with a brass, knurled metal insert. It is compatible with ladder chains made of galvanized steel, high-tensile steel, or stainless steel. The sprocket uses a set screw and spot drill for shaft mounting.

Suppliers

Company
Product
Description
Supplier Links
30 Teeth, 0.25
Hicksville, NY, United States
30 Teeth, 0.25" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
A 6Z 8-213008
30 Teeth, 0.25" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6Z 8-213008
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6Z 8-213008
Product Name 30 Teeth, 0.25" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
Pitch 0.167 (SIZE 21)
Unlock Full Specs
to access all available technical data

Similar Products

27 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 27
View Details
22 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 22
View Details
0.1475 Pitch, 12 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 12
Bore 0.1250 inch (3.17 mm)
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 45
View Details