Stock Drive Products & Sterling Instrument - SDP/SI 12 Teeth, 0.3125" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6C 8-1812

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 8-1812 is a 12-tooth ladder chain sprocket with a 0.3125-inch bore and 0.286-inch pitch, designed for use with inch-based ladder chains. It features a hub with a recessed groove for chain clearance and is made of steel. The pitch diameter is 1.10 inches, and it uses a #10-32 set screw for shaft locking. The sprocket is compatible with ladder chains of galvanized steel, high-tensile stainless steel, brass, or 300-series stainless steel. It is intended for power transmission applications requiring positive drive and high torque.

Datasheet Summary
Powered by GS/AI

A 6C 8-1812 is a 12-tooth ladder chain sprocket with a 0.3125-inch bore and 0.286-inch pitch, designed for use with inch-based ladder chains. It features a hub with a recessed groove for chain clearance and is made of steel. The pitch diameter is 1.10 inches, and it uses a #10-32 set screw for shaft locking. The sprocket is compatible with ladder chains of galvanized steel, high-tensile stainless steel, brass, or 300-series stainless steel. It is intended for power transmission applications requiring positive drive and high torque.

Suppliers

Company
Product
Description
Supplier Links
12 Teeth, 0.3125
Hicksville, NY, United States
12 Teeth, 0.3125" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
A 6C 8-1812
12 Teeth, 0.3125" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6C 8-1812
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 8-1812
Product Name 12 Teeth, 0.3125" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
Pitch 0.286 (SIZE 18)
Unlock Full Specs
to access all available technical data

Similar Products

25 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 25
View Details
16 Teeth, 0.25
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 16
View Details
12 Teeth, 0.25
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 12
View Details
0.1227 Pitch, 40 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 40
View Details