Stock Drive Products & Sterling Instrument - SDP/SI 8 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6M 8-180808

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 8-180808 is an 8-tooth ladder chain sprocket with a 0.25-inch bore, designed for 0.286 pitch chains. It has a pitch diameter of 0.747 inches, an outer diameter of 0.94 inches, and a hub length of 0.35 inches. The sprocket is made of acetal or black acetal material and is compatible with ladder chains made of galvanized steel, brass, or stainless steel. The bore is sized for press fit with straight knurling recommended for maximum torque transmission.

Datasheet Summary
Powered by GS/AI

A 6M 8-180808 is an 8-tooth ladder chain sprocket with a 0.25-inch bore, designed for 0.286 pitch chains. It has a pitch diameter of 0.747 inches, an outer diameter of 0.94 inches, and a hub length of 0.35 inches. The sprocket is made of acetal or black acetal material and is compatible with ladder chains made of galvanized steel, brass, or stainless steel. The bore is sized for press fit with straight knurling recommended for maximum torque transmission.

Suppliers

Company
Product
Description
Supplier Links
8 Teeth, 0.25
Hicksville, NY, United States
8 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
A 6M 8-180808
8 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6M 8-180808
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-180808
Product Name 8 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
Pitch 0.286 (SIZE 18)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 34
View Details
0.1475 Pitch, 12 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 12
Bore 0.1250 inch (3.17 mm)
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 66
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 18
View Details