Stock Drive Products & Sterling Instrument - SDP/SI 16 Teeth, 0.240" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket A 6M 8-191608

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 8-191608 is a 16-tooth ladder chain sprocket designed for use with a 0.240" bore. It features a pitch of 0.185, classified as SIZE 19. The sprocket is constructed from acetal material, which provides durability and resistance to wear. It is suitable for applications requiring a press fit on the shaft, and it is recommended to use a straight knurl on the shafting to maximize torque transmission. This sprocket is part of a series that includes various tooth counts and bore sizes, allowing for flexibility in design and application.

Datasheet Summary
Powered by GS/AI

The A 6M 8-191608 is a 16-tooth ladder chain sprocket designed for use with a 0.240" bore. It features a pitch of 0.185, classified as SIZE 19. The sprocket is constructed from acetal material, which provides durability and resistance to wear. It is suitable for applications requiring a press fit on the shaft, and it is recommended to use a straight knurl on the shafting to maximize torque transmission. This sprocket is part of a series that includes various tooth counts and bore sizes, allowing for flexibility in design and application.

Suppliers

Company
Product
Description
Supplier Links
16 Teeth, 0.240
Hicksville, NY, United States
16 Teeth, 0.240" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket
A 6M 8-191608
16 Teeth, 0.240" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket A 6M 8-191608
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-191608
Product Name 16 Teeth, 0.240" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket
Pitch 0.185 (SIZE 19)
Unlock Full Specs
to access all available technical data

Similar Products

9 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 9
View Details
0.25 (#25) Pitch, 54 Teeth, 0.5
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 54
View Details
54 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 54
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 16
View Details