A 6Z 7M251506 is a 15-tooth sprocket with a 6 mm bore, designed for use with #25 roller chain having a 6.35 mm pitch. The sprocket features an acetal resin body with an aluminum metal insert, a 2.8 mm face width, and a 12 mm hub length. It includes a set screw and spot drill for secure shaft mounting. The outside diameter is 30.6 mm, the pitch diameter is 24.5 mm, and the bore diameter is 6 mm.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6Z 7M251506 |
| Product Name | 6.35mm (#25) Pitch, 15 Grooves, 6mm Bore, Plastic Roller Chain Sprocket |
| Pitch | ISO 04 (6.35mm) |