Stock Drive Products & Sterling Instrument - SDP/SI 14 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket A 6Z 8M181406

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8M181406 is a 14-tooth ladder chain sprocket with a 6 mm bore and 7.26 mm pitch, designed for use with metric ladder chains. It has a pitch diameter of 32.6 mm, an overall hub diameter of 37.44 mm, and a thickness of 6 mm. The sprocket is molded with an acetal body and a brass, knurled metal insert. The part is specified with an M3 set screw and spot drill for shaft retention. It is intended for use with ladder chains made of galvanized steel, brass, or stainless steel, and is compatible with the A 6Z 8M18 series of sprockets.

Datasheet Summary
Powered by GS/AI

A 6Z 8M181406 is a 14-tooth ladder chain sprocket with a 6 mm bore and 7.26 mm pitch, designed for use with metric ladder chains. It has a pitch diameter of 32.6 mm, an overall hub diameter of 37.44 mm, and a thickness of 6 mm. The sprocket is molded with an acetal body and a brass, knurled metal insert. The part is specified with an M3 set screw and spot drill for shaft retention. It is intended for use with ladder chains made of galvanized steel, brass, or stainless steel, and is compatible with the A 6Z 8M18 series of sprockets.

Suppliers

Company
Product
Description
Supplier Links
14 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket - A 6Z 8M181406 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
14 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket
A 6Z 8M181406
14 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket A 6Z 8M181406
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6Z 8M181406
Product Name 14 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket
Pitch 7.26 mm
Unlock Full Specs
to access all available technical data

Similar Products

18 teeth, 4 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 18
View Details
22 teeth, 5 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3722 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 22
View Details
6mm pitch, 19 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ06019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 6
Material Plastic; Plastic
Number of Teeth 19
View Details
6.35mm (#25) Pitch, 23 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2523 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 23
View Details