Stock Drive Products & Sterling Instrument - SDP/SI 9.525mm Pitch, Stainless Steel Roller Chain A 6Y77M37

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Y77M37 is a single-strand, 9.525 mm pitch roller chain made of metric stainless steel, with an average tensile load of 5500 N and an average weight of 0.41 kg per meter.

Datasheet Summary
Powered by GS/AI

A 6Y77M37 is a single-strand, 9.525 mm pitch roller chain made of metric stainless steel, with an average tensile load of 5500 N and an average weight of 0.41 kg per meter.

Suppliers

Company
Product
Description
Supplier Links
9.525mm Pitch, Stainless Steel Roller Chain - A 6Y77M37 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
9.525mm Pitch, Stainless Steel Roller Chain
A 6Y77M37
9.525mm Pitch, Stainless Steel Roller Chain A 6Y77M37
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Y77M37
Product Name 9.525mm Pitch, Stainless Steel Roller Chain
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2500 inch (6.35 mm)
View Details
0.286
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.2860 inch (7.26 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details