Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm Pitch Heavy Duty, Hardened Steel Roller Chain A 6Q 7MH25

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Q 7MH25 is a heavy-duty, hardened steel roller chain with a 6.35 mm pitch, rated for a tensile load of 5200 N and a weight of 0.16 kg/m. It is designed for power transmission applications requiring high strength and durability. The chain is sold per meter and is compatible with standard-duty connecting links and spring clip connectors.

Datasheet Summary
Powered by GS/AI

A 6Q 7MH25 is a heavy-duty, hardened steel roller chain with a 6.35 mm pitch, rated for a tensile load of 5200 N and a weight of 0.16 kg/m. It is designed for power transmission applications requiring high strength and durability. The chain is sold per meter and is compatible with standard-duty connecting links and spring clip connectors.

Suppliers

Company
Product
Description
Supplier Links
6.35mm Pitch Heavy Duty, Hardened Steel Roller Chain - A 6Q 7MH25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm Pitch Heavy Duty, Hardened Steel Roller Chain
A 6Q 7MH25
6.35mm Pitch Heavy Duty, Hardened Steel Roller Chain A 6Q 7MH25
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Q 7MH25
Product Name 6.35mm Pitch Heavy Duty, Hardened Steel Roller Chain
Material Steel / Hardened Steel; Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.2500 inch (6.35 mm)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 66 lbs (29.93 kg)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 175 lbs (79.37 kg)
View Details