Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 48 Teeth, 0.5" Bore, Metal roller chain sprocket A 6C 7-25B48

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6C 7-25B48 is a 48-tooth sprocket designed for use with #25 roller chain, featuring a 0.5-inch bore, 1/2-inch hub thickness, 3/4-inch hub length, and a 1/4-20 set screw. It has an outside diameter of 3.823 inches and a pitch diameter of 3.823 inches, with a face width of 1/4 inch and a keyway dimension of 41/64 inch. The sprocket is made of steel and is compatible with 1/4-inch pitch roller chains.

Datasheet Summary
Powered by GS/AI

The A 6C 7-25B48 is a 48-tooth sprocket designed for use with #25 roller chain, featuring a 0.5-inch bore, 1/2-inch hub thickness, 3/4-inch hub length, and a 1/4-20 set screw. It has an outside diameter of 3.823 inches and a pitch diameter of 3.823 inches, with a face width of 1/4 inch and a keyway dimension of 41/64 inch. The sprocket is made of steel and is compatible with 1/4-inch pitch roller chains.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 48 Teeth, 0.5
Hicksville, NY, United States
0.25 (#25) Pitch, 48 Teeth, 0.5" Bore, Metal roller chain sprocket
A 6C 7-25B48
0.25 (#25) Pitch, 48 Teeth, 0.5" Bore, Metal roller chain sprocket A 6C 7-25B48
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 7-25B48
Product Name 0.25 (#25) Pitch, 48 Teeth, 0.5" Bore, Metal roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 29
View Details
0.1475 Pitch, 20 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 20
View Details
0.25 (#25) Pitch, 16 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 16
View Details
14 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 14
View Details