A 6X 7-1428 is a 28-tooth, 0.1475-inch pitch roller chain sprocket made of 300 series stainless steel with a clear passivated finish, featuring a 0.250-inch bore and a 1.317-inch pitch diameter. It has an outer diameter of 1.369 inches, a hub thickness of 0.250 inches, and uses a #6-32 set screw with a 0.070-inch diameter for securing to the shaft. The hub is grooved 3/32 inch wide for chain clearance. It is compatible with Ladder Chain A 6Y 8M375.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6X 7-1428 |
| Product Name | 0.1475 Pitch, 28 Teeth, 0.25" Bore, Metal roller chain sprocket |
| Pitch | Miniature (0.1475") |