A 6Z 8-211304 is a 13-tooth ladder chain sprocket with a 0.125-inch bore, designed for 0.167-inch pitch chains. It has an outer diameter of 0.83 inches, a pitch diameter of 0.697 inches, and a hub length of 0.370 inches. The sprocket is made of black acetal with a brass, knurled metal insert and uses a set screw for shaft retention. The part features a spot drill and is specified for use with ladder chains in inch measurements.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6Z 8-211304 |
| Product Name | 13 Teeth, 0.125" Bore, 0.167 (Size 21) Pitch ladder chain sprocket |
| Pitch | 0.167 (SIZE 21) |