Grooved pulley with 2.5-inch outside diameter and 1/8-inch groove width, designed for 1/8-inch diameter round belts, featuring a brass insert and acetal body with a #6-32 set screw. Hub dimensions are 1 inch wide and 3/4 inch bore size.
2.5" Outside Diameter for A 1/8" Cross Sectional Belt Diameter
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | A 6T10-1242408 |
| Product Name | Grooved Pulleys (inch) |
| Design Units | English |
| Belt Diameter | 0.1250 inch (3.17 mm) |
| Outside Diameter | 2.5 inch (63.5 mm) |