Grooved pulley with 0.5 inch outside diameter, 3/32 inch groove width, and a 5/8 inch bore, designed for 3/32 inch diameter round belts, featuring a brass insert and acetal body, secured by a #4-40 set screw.
0.5" Outside Diameter for A 3/32" Cross Sectional Belt Diameter
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | A 6T10-1230406 |
| Product Name | Grooved Pulleys (inch) |
| Design Units | English |
| Belt Diameter | 0.0938 inch (2.38 mm) |
| Outside Diameter | 0.5000 inch (12.7 mm) |