Precision grooved pulley for 1/8 inch round belt, made of 303 stainless steel, with a 0.5 inch outer diameter, 0.312 inch groove width, 0.375 inch hub diameter, and a 0.250 inch bore, featuring a clamp-type hub with a #6-32 set screw and a 0.086 inch drill hole; groove has a 0.062 inch radius and depth.
0.5" (O.D.) Precision 303 Stainless Steel Clamp Type Grooved Pulley
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | S1186Y-PF-01 |
| Product Name | Grooved Pulleys | Precision (inch) |
| Design Units | English |
| Belt Diameter | 0.1250 inch (3.17 mm) |
| Outside Diameter | 0.5000 inch (12.7 mm) |