Grooved pulley with 2.000 inch outside diameter, designed for 1/8 inch diameter round belts, featuring a 1 inch bore and a 0.1875 inch wide groove with a #4-40 set screw. Body molded from acetal with a brass insert. 3/16 inch face width.
2" Outside Diameter for A 1/8" Cross Sectional Belt Diameter
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | A 6T10-1242006 |
| Product Name | Grooved Pulleys (inch) |
| Design Units | English |
| Belt Diameter | 0.1250 inch (3.17 mm) |
| Outside Diameter | 2 inch (50.8 mm) |