Grooved pulley with a 2.000 inch outside diameter, 1 inch bore, and a #4-40 set screw for securing to a shaft, designed for 1/16 inch diameter round belts with a 1/8 inch face width. The body is molded from acetal with a brass insert. The part is suitable for applications requiring precise belt alignment and secure hub mounting.
2" Outside Diameter for A 1/16" Cross Sectional Belt Diameter
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | A 6T10-1222006 |
| Product Name | Grooved Pulleys (inch) |
| Design Units | English |
| Belt Diameter | 0.0625 inch (1.59 mm) |
| Outside Diameter | 2 inch (50.8 mm) |