Grooved pulley with a 2.500 inch outside diameter, 3/32 inch groove width, and a #6-32 set screw for 3/32 inch diameter round belts. The body is acetal with a brass insert, and the face width is 3/16 inch.
2.5" Outside Diameter for A 3/32" Cross Sectional Belt Diameter
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | A 6T10-1232408 |
| Product Name | Grooved Pulleys (inch) |
| Design Units | English |
| Belt Diameter | 0.0938 inch (2.38 mm) |
| Outside Diameter | 2.5 inch (63.5 mm) |