A 6M16M095 is a timing belt clamp kit for MXL pitch belts, composed of a black polycarbonate base and cover with 303 stainless steel hardware, designed for single- and double-sided belts. It has a belt width of 3/8 inch (9.5 mm), a cover diameter of 0.385 inch (9.78 mm), a base length of 0.57 inch (14.48 mm), and a total length of 0.750 inch (19.05 mm). The kit is supplied with a hex socket cap screw, flat washers, and an elastic stop nut. Dimensions marked with an asterisk apply when used with single-sided belts.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 6M16M095 |
| Product Name | Polycarbonate Belt clamp for single and double sided belts |