A 3Y 3-5Z06 is a molded cam with a 0.188 inch bore and a #4-40 set screw, featuring an acetal black cam body and brass insert. The cam has a typical rise of 0.050 inches per 15 degrees and a diameter of 1.000 inch. The design includes a spot drill and a 45-degree chamfer, with overall dimensions of 0.63 inch in height and 0.63 inch in width. The part is designed for mechanical actuation applications requiring precise rotational motion control.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 3Y 3-5Z06 |
| Product Name | Molded Cam with Brass Insert, 0.188in. Bore. Material: Cam-Acetal, Black, Insert-Brass. |