Stock Drive Products & Sterling Instrument - SDP/SI Molded Cam, 6 mm. Bore. Material-Acetal Black. A 3Y 3M5M06

Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 3Y 3M5M06 is a molded acetal cam with a 6 mm bore, designed for press fit on standard shafting, and features a rise of 0 mm per 15° as specified for the 5-step variant in the series. The cam has a nominal outer diameter of 25.4 mm, a thickness of 16 mm, and a keyway width of 16 mm. The mounting surface includes a 45° chamfer and two radial arcs with radii of 9.6 mm and 12.7 mm. The part is black acetal with no metal insert. The bore size is sized for press fit and does not include a set screw.

Datasheet Summary
Powered by GS/AI

A 3Y 3M5M06 is a molded acetal cam with a 6 mm bore, designed for press fit on standard shafting, and features a rise of 0 mm per 15° as specified for the 5-step variant in the series. The cam has a nominal outer diameter of 25.4 mm, a thickness of 16 mm, and a keyway width of 16 mm. The mounting surface includes a 45° chamfer and two radial arcs with radii of 9.6 mm and 12.7 mm. The part is black acetal with no metal insert. The bore size is sized for press fit and does not include a set screw.

Suppliers

Company
Product
Description
Supplier Links
Molded Cam, 6 mm. Bore. Material-Acetal Black. - A 3Y 3M5M06 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Molded Cam, 6 mm. Bore. Material-Acetal Black.
A 3Y 3M5M06
Molded Cam, 6 mm. Bore. Material-Acetal Black. A 3Y 3M5M06
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Uncategorized Products
Product Number A 3Y 3M5M06
Product Name Molded Cam, 6 mm. Bore. Material-Acetal Black.
Unlock Full Specs
to access all available technical data

Similar Products