Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 30 Teeth, 0.2505" Bore, Plastic roller chain sprocket A 6T 7-2530

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6T 7-2530 is a molded nylon, fiberglass-reinforced sprocket for #25 pitch roller chain with 30 teeth, a 0.2505 inch bore, and a 1-5/16 inch hub projection. It has an overall diameter of 2.529 inches and a pitch diameter of 2.392 inches, with set screw fastening and ribs on both sides for stability. The sprocket is designed for use with 1/4 pitch roller or ladder chains and features a face width of 0.110 inches.

Datasheet Summary
Powered by GS/AI

A 6T 7-2530 is a molded nylon, fiberglass-reinforced sprocket for #25 pitch roller chain with 30 teeth, a 0.2505 inch bore, and a 1-5/16 inch hub projection. It has an overall diameter of 2.529 inches and a pitch diameter of 2.392 inches, with set screw fastening and ribs on both sides for stability. The sprocket is designed for use with 1/4 pitch roller or ladder chains and features a face width of 0.110 inches.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 30 Teeth, 0.2505
Hicksville, NY, United States
0.25 (#25) Pitch, 30 Teeth, 0.2505" Bore, Plastic roller chain sprocket
A 6T 7-2530
0.25 (#25) Pitch, 30 Teeth, 0.2505" Bore, Plastic roller chain sprocket A 6T 7-2530
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6T 7-2530
Product Name 0.25 (#25) Pitch, 30 Teeth, 0.2505" Bore, Plastic roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, Nylatron GS Roller Chain, 2 ft - A 6M 7-MT-002 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
12 Teeth, .1875
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 12
View Details
13 Teeth, 0.245
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 13
View Details
20 Teeth, 0.122
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 20
View Details