Stock Drive Products & Sterling Instrument - SDP/SI 48 Teeth, 0.5" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6M 8-184816

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 8-184816 is a 48-tooth ladder chain sprocket with a 0.5 inch bore, designed for 0.286 pitch chains. It has a pitch diameter of 4.369 inches, an outside diameter of 4.56 inches, and a hub length of 0.50 inches. The sprocket is made of acetal or black plastic. Bore size is sized for press fit, and a straight knurl on the shaft is recommended for maximum torque transmission.

Datasheet Summary
Powered by GS/AI

A 6M 8-184816 is a 48-tooth ladder chain sprocket with a 0.5 inch bore, designed for 0.286 pitch chains. It has a pitch diameter of 4.369 inches, an outside diameter of 4.56 inches, and a hub length of 0.50 inches. The sprocket is made of acetal or black plastic. Bore size is sized for press fit, and a straight knurl on the shaft is recommended for maximum torque transmission.

Suppliers

Company
Product
Description
Supplier Links
48 Teeth, 0.5
Hicksville, NY, United States
48 Teeth, 0.5" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
A 6M 8-184816
48 Teeth, 0.5" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6M 8-184816
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-184816
Product Name 48 Teeth, 0.5" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
Pitch 0.286 (SIZE 18)
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.3125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 20
View Details
0.1227 Pitch, 15 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 15
View Details
8 Teeth, .245
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 8
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 100 ft - A 6M 7-MT-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details