Stock Drive Products & Sterling Instrument - SDP/SI 20 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket A 6B 8MHK4820

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6B 8MHK4820 is a 20-tooth ladder chain sprocket with a 6 mm bore and 4.8 mm pitch, designed for use with metric ladder chains. It features an inserted hub with an M4 set screw, a pitch diameter of 30.7 mm, an outside diameter of 33.2 mm, and a root diameter of 29.7 mm. The sprocket is made of brass and is intended for use with high-tensile or stainless steel ladder chains. It is marked for discontinuation when present stock is depleted.

Datasheet Summary
Powered by GS/AI

A 6B 8MHK4820 is a 20-tooth ladder chain sprocket with a 6 mm bore and 4.8 mm pitch, designed for use with metric ladder chains. It features an inserted hub with an M4 set screw, a pitch diameter of 30.7 mm, an outside diameter of 33.2 mm, and a root diameter of 29.7 mm. The sprocket is made of brass and is intended for use with high-tensile or stainless steel ladder chains. It is marked for discontinuation when present stock is depleted.

Suppliers

Company
Product
Description
Supplier Links
20 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4820 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket
A 6B 8MHK4820
20 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket A 6B 8MHK4820
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6B 8MHK4820
Product Name 20 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket
Pitch 4.8 mm
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 11 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2511 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 11
View Details
3.12mm Pitch, 12 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121203 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 12
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 16
View Details
6.35mm (#25) Pitch, 30 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M253008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 30
View Details