A 6B 8MHK3713 is a 13-tooth ladder chain sprocket with a 3 mm bore, designed for use with 3.75 mm pitch stainless steel ladder chains. It has an outer diameter of 15 mm, a hub diameter of 9.5 mm, and a hub length of 11 mm. The sprocket is made of brass and is compatible with A 6Y 8M375 chains. This model is marked for discontinuation when present stock is depleted.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6B 8MHK3713 |
| Product Name | 13 teeth, 3 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket |
| Pitch | Miniature (3.75mm) |