Stock Drive Products & Sterling Instrument - SDP/SI 3.12mm Pitch, 15 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket A 6M 7M121503

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 7M121503 is a black acetal resin sprocket for 3.12 mm pitch roller chain, with 15 teeth and a 6 mm bore. It has a pitch diameter of 14.9 mm, an outside diameter of 16.5 mm, and a root diameter of 13.4 mm. The sprocket has one spoke and a hub diameter of 9.5 mm. All dimensions are specified with a tolerance of -0.25 mm at 24°C. The part is nonmagnetic, self-lubricating, and nonconductive.

Datasheet Summary
Powered by GS/AI

The A 6M 7M121503 is a black acetal resin sprocket for 3.12 mm pitch roller chain, with 15 teeth and a 6 mm bore. It has a pitch diameter of 14.9 mm, an outside diameter of 16.5 mm, and a root diameter of 13.4 mm. The sprocket has one spoke and a hub diameter of 9.5 mm. All dimensions are specified with a tolerance of -0.25 mm at 24°C. The part is nonmagnetic, self-lubricating, and nonconductive.

Suppliers

Company
Product
Description
Supplier Links
3.12mm Pitch, 15 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121503 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.12mm Pitch, 15 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket
A 6M 7M121503
3.12mm Pitch, 15 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket A 6M 7M121503
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7M121503
Product Name 3.12mm Pitch, 15 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket
Pitch Subminiature (<3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 34
View Details
10 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4810A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.8 mm
Material Metal
Number of Teeth 10
View Details
26 teeth, 6 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3726 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 26
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 40
View Details