Stock Drive Products & Sterling Instrument - SDP/SI 15 teeth, 4 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket A 6B 8MHK3715

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6B 8MHK3715 is a 15-tooth brass sprocket with a 3.75 mm pitch, designed for use with A 6Y 8M375 ladder chains. It has a 4 mm bore with a tolerance of +0.018/0 mm and a hub length of 11 mm. The sprocket is compatible with A 6X 7 series sprockets but cannot be used with their chains. The sprocket's pitch diameter is 18.02 mm, and its outside diameter is 19.9 mm.

Datasheet Summary
Powered by GS/AI

The A 6B 8MHK3715 is a 15-tooth brass sprocket with a 3.75 mm pitch, designed for use with A 6Y 8M375 ladder chains. It has a 4 mm bore with a tolerance of +0.018/0 mm and a hub length of 11 mm. The sprocket is compatible with A 6X 7 series sprockets but cannot be used with their chains. The sprocket's pitch diameter is 18.02 mm, and its outside diameter is 19.9 mm.

Suppliers

Company
Product
Description
Supplier Links
15 teeth, 4 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3715 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
15 teeth, 4 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket
A 6B 8MHK3715
15 teeth, 4 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket A 6B 8MHK3715
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6B 8MHK3715
Product Name 15 teeth, 4 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket
Pitch Miniature (3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 14
View Details
6.35mm (#25) Pitch, 21 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2521 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 21
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 16
View Details
6.35mm (#25) Pitch, 10 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 10
View Details