Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm (#25) Pitch, 22 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6C 7MHK2522

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 7MHK2522 is a 22-tooth sprocket for 6.35 mm pitch roller chain, with an 8 mm bore and an 8 mm hub length. It is made of AISI C 1045 steel and features a set screw for shaft retention. The pitch diameter is 44.6 mm, the outside diameter is 48 mm, and it is designed for use with standard #25 chain.

Datasheet Summary
Powered by GS/AI

A 6C 7MHK2522 is a 22-tooth sprocket for 6.35 mm pitch roller chain, with an 8 mm bore and an 8 mm hub length. It is made of AISI C 1045 steel and features a set screw for shaft retention. The pitch diameter is 44.6 mm, the outside diameter is 48 mm, and it is designed for use with standard #25 chain.

Suppliers

Company
Product
Description
Supplier Links
6.35mm (#25) Pitch, 22 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2522 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm (#25) Pitch, 22 Grooves, 8mm Bore, Metal roller Chain Sprocket
A 6C 7MHK2522
6.35mm (#25) Pitch, 22 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6C 7MHK2522
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6C 7MHK2522
Product Name 6.35mm (#25) Pitch, 22 Grooves, 8mm Bore, Metal roller Chain Sprocket
Pitch ISO 04 (6.35mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 25 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 25
View Details
6.35mm (#25) Pitch, 23 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2523 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 23
View Details
16 teeth, 4 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3716 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 16
View Details
18 teeth, 5 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211805 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 18
View Details