Stock Drive Products & Sterling Instrument - SDP/SI 0.1475 Pitch, 15 Teeth, 0.1875" Bore, Plastic roller chain sprocket A 6M 7-1415

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-1415 is a 15-tooth plastic sprocket with a 0.1875-inch bore and a 0.1475-inch pitch, designed for use with Nylatron GS roller chain. The sprocket has a pitch diameter of 0.709 inches and an outside diameter of 0.761 inches. It is part of a nonconductive, nonmagnetic, self-lubricating sprocket series compatible with miniature roller chains.

Datasheet Summary
Powered by GS/AI

A 6M 7-1415 is a 15-tooth plastic sprocket with a 0.1875-inch bore and a 0.1475-inch pitch, designed for use with Nylatron GS roller chain. The sprocket has a pitch diameter of 0.709 inches and an outside diameter of 0.761 inches. It is part of a nonconductive, nonmagnetic, self-lubricating sprocket series compatible with miniature roller chains.

Suppliers

Company
Product
Description
Supplier Links
0.1475 Pitch, 15 Teeth, 0.1875
Hicksville, NY, United States
0.1475 Pitch, 15 Teeth, 0.1875" Bore, Plastic roller chain sprocket
A 6M 7-1415
0.1475 Pitch, 15 Teeth, 0.1875" Bore, Plastic roller chain sprocket A 6M 7-1415
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-1415
Product Name 0.1475 Pitch, 15 Teeth, 0.1875" Bore, Plastic roller chain sprocket
Pitch Miniature (0.1475")
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 10 Teeth, 1/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 10
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 27
View Details
0.1475 Pitch, 26 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 26
View Details
16 Teeth, 0.3125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 16
View Details