A 6Z 8-18 series sprockets are molded acetal sprockets with brass knurled inserts for ladder chains of 0.286 pitch, featuring set screw bores in sizes 0.1875 in, 0.250 in, and 0.3125 in, and a 0.100 in face width. The outer diameter and pitch diameter are specified for each tooth count, with a 0.500 in hub width for 18- and 36-tooth variants. Sprockets are designed for use with galvanized steel, brass, or stainless steel ladder chains.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6Z 8-181508 |
| Product Name | 15 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket |
| Pitch | 0.286 (SIZE 18) |