Subminiature chain sprocket made of black acetal resin, with 10 teeth, 0.1227 inch pitch, and a nominal 1/8 inch bore for press fit on a shaft. The sprocket has a single spoke design, with a pitch diameter of 0.394 inch, outside diameter of 0.456 inch, root diameter of 0.334 inch, and an E dimension of 0.312 inch. The bore tolerance is specified as +.00/-.01 at 75°F. The part is nonmagnetic, self-lubricating, and nonconductive, suitable for compact power transmission applications.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-121004 |
| Product Name | 0.1227 Pitch, 10 Teeth, 1/8" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |