A 6M 7-1426 is a 26-tooth, 0.1475-inch pitch plastic roller chain sprocket with a 0.25-inch bore, made of Nylatron GS. It has a pitch diameter of 1.177 inches and an outside diameter of 1.228 inches. The sprocket is nonconductive, nonmagnetic, and self-lubricating, designed for use with miniature single-strand roller chain. It is part of a series compatible with Nylatron GS roller chain and available in fixed-length configurations.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-1426 |
| Product Name | 0.1475 Pitch, 26 Teeth, 0.25" Bore, Plastic roller chain sprocket |
| Pitch | Miniature (0.1475") |