Subminiature chain sprocket made of acetal resin, black, with 18 teeth, 3/16 inch bore, and 0.1227 inch pitch, designed for nonmagnetic, self-lubricating, and nonconductive applications. The nominal bore is for press fit on a 3/16 inch shaft. Pitch diameter is 0.702 inch, outside diameter is 0.769 inch, and root diameter is 0.642 inch. Dimensions include two spokes and a spoke-to-spoke dimension of 0.846 inch. Tolerance on all diameters is +0.000/-0.010 inch at 75°F. E dimension is 0.375 inch for 3/8 inch bore; for this 3/16 inch bore, E is 0.312 inch. The part is compatible with standard roller chain and designed for compact, low-maintenance power transmission.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-121806 |
| Product Name | 0.1227 Pitch, 18 Teeth, 3/16" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |