The A 6C 8-1807 is a 7-tooth ladder chain sprocket with a 0.25-inch bore and 0.286-inch pitch, designed for use with inch-standard ladder chains. It has a 0.67-inch pitch diameter and a 9/16-inch hub bore, with a #8-32 set screw for shaft retention. The sprocket is made of steel and features a recessed groove in the hub for chain clearance. It is compatible with ladder chains of 0.286-inch pitch, including galvanized steel, high-tensile stainless steel, brass, and 300-series stainless steel variants. The sprocket is designed for mechanical power transmission applications requiring positive drive with low maintenance.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6C 8-1807 |
| Product Name | 7 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket |
| Pitch | 0.286 (SIZE 18) |